multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCMR08X470 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 47 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 47 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 86T3891 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
86T3891
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 86T3891
Surface Mount Chip Resistor, Ceramic, MCMR Series, 47 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 47 ohm, 125 mW, 5%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3891
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 47 Ohm, 125 Mw, 5%, 150 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details