multicomp PRO Res, 45K3, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro MCMR08X4532FTL

Description
RES, 45K3, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:45.3kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 45K3, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:45.3kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 45K3, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro - 14AC4471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro
14AC4471
Res, 45K3, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro 14AC4471
RES, 45K3, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:45.3kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 45K3, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:45.3kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 45.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T3889 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 45.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T3889
Surface Mount Thick Film Resistor, Mcmr Series, 45.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T3889
Surface Mount Thick Film Resistor, MCMR Series, 45.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 45.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AC4471 86T3889
Product Name Res, 45K3, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 45.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details