The MCMR Series Surface Mount Thick Film Resistor, with a resistance value of 330 kΩ, is designed for general-purpose applications. It features a power rating of 125 mW and a tolerance of ±1%, ensuring high reliability and stability. The maximum operating voltage is 150 V, making it suitable for various electronic circuits. This resistor is RoHS compliant and constructed with a high-grade ceramic body, providing durability and resistance to sulfuration. It is also automotive grade AEC-Q200 compliant, indicating its suitability for automotive applications. The resistor undergoes 100% CCD inspection, ensuring quality and performance. Applications include automotive, consumer electronics, computer systems, and telecommunications.
Surface Mount Thick Film Resistor, MCMR Series, 330 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T3860 |
| Product Name | Surface Mount Thick Film Resistor, Mcmr Series, 330 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |