multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro MCMR08X225 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 2.2 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 2.2 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T3823 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T3823
Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T3823
Surface Mount Thick Film Resistor, MCMR Series, 2.2 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 2.2 Mohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3823
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 2.2 Mohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers