multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 18.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCMR08X1872FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 18.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 18.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 18.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T3798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 18.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T3798
Surface Mount Thick Film Resistor, Mcmr Series, 18.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T3798
Surface Mount Thick Film Resistor, MCMR Series, 18.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 18.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3798
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 18.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details