The Surface Mount Thick Film Resistor from the MCMR Series features a resistance value of 13.3 kΩ with a tolerance of ±1%. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 150 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also sulfuration resistant and undergoes 100% CCD inspection, making it a dependable choice for engineers seeking a robust component for their projects.
Surface Mount Thick Film Resistor, MCMR Series, 13.3 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T3763 |
| Product Name | Surface Mount Thick Film Resistor, Mcmr Series, 13.3 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |