multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCMR08X1242FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 12.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 12.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T3759 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T3759
Surface Mount Thick Film Resistor, Mcmr Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T3759
Surface Mount Thick Film Resistor, MCMR Series, 12.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 12.4 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3759
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 12.4 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details