multicomp PRO Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro MCMR08X104 JTL

Description
RES, 100K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro - 17AC5495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro
17AC5495
Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro 17AC5495
RES, 100K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro - 86T3743 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
86T3743
Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro 86T3743
Surface Mount Thick Film Resistor, MCMR Series, 100 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 100 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 17AC5495 86T3743
Product Name Res, 100K, 5%, 0.125W, 0805; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 100 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details