RES, AEC-Q200, 1K, 1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
RES, 1K, 1%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 86T3736 | 12AC1591 |
| Product Name | Res, Aec-Q200, 1K, 1%, 0.125W, 0805; Resistance Multicomp Pro | Res, 1K, 1%, 0.125W, 0805; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 1000 ohms | 1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |