multicomp PRO Res, Aec-Q200, 0R, 0.125W, 0805, Reel; Resistor Case / Package Multicomp Pro MCMR08X000 PTL

Description
RES, AEC-Q200, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1.5A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohmRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1.5A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 0R, 0.125W, 0805, Reel; Resistor Case / Package Multicomp Pro - 86T3732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 0R, 0.125W, 0805, Reel; Resistor Case / Package Multicomp Pro
86T3732
Res, Aec-Q200, 0R, 0.125W, 0805, Reel; Resistor Case / Package Multicomp Pro 86T3732
RES, AEC-Q200, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1.5A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohmRoHS Compliant: Yes

RES, AEC-Q200, 0R, 0.125W, 0805, REEL; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:1.5A; Product Range:-; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 0.125W, 0805, Reel; Resistor Case Style Multicomp Pro - 12AC1588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0.125W, 0805, Reel; Resistor Case Style Multicomp Pro
12AC1588
Res, 0R0, 0.125W, 0805, Reel; Resistor Case Style Multicomp Pro 12AC1588
RES, 0R0, 0.125W, 0805, REEL; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 0.125W, 0805, REEL; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:MCMR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3732 12AC1588
Product Name Res, Aec-Q200, 0R, 0.125W, 0805, Reel; Resistor Case / Package Multicomp Pro Res, 0R0, 0.125W, 0805, Reel; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details