multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 1.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCMR08W1204FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 1.2 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 1.2 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 1.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 86T3722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 1.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
86T3722
Surface Mount Thick Film Resistor, Mcmr Series, 1.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 86T3722
Surface Mount Thick Film Resistor, MCMR Series, 1.2 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 1.2 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3722
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 1.2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers