multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 9.76 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCMR06X9761FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 9.76 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 9.76 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 9.76 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T3717 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 9.76 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T3717
Surface Mount Thick Film Resistor, Mcmr Series, 9.76 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T3717
Surface Mount Thick Film Resistor, MCMR Series, 9.76 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 9.76 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro - 12AC1586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro
12AC1586
Res, 9K76, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro 12AC1586
RES, 9K76, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:9.76kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 9K76, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:9.76kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3717 12AC1586
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 9.76 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro Res, 9K76, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details