multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 680 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro MCMR06X681 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 680 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 680 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 680 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro - 86T3696 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 680 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro
86T3696
Surface Mount Thick Film Resistor, Mcmr Series, 680 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro 86T3696
Surface Mount Thick Film Resistor, MCMR Series, 680 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 680 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3696
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 680 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details