The Surface Mount Chip Resistor from the MCMR Series features a resistance value of 68 kΩ with a tolerance of ±1%. It is designed for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is compliant with RoHS standards. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The component is also AEC-Q200 compliant, ensuring high reliability and stability, and is resistant to sulfuration. The resistor is laser trimmed for precise resistance values and features lead-free terminations for ease of soldering.
Surface Mount Chip Resistor, Ceramic, MCMR Series, 68 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES, 68K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:68kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 86T3695 | 12AC1584 |
| Product Name | Surface Mount Chip Resistor, Ceramic, Mcmr Series, 68 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro | Res, 68K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Ceramic Composition | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 68000 ohms |