The Surface Mount Thick Film Resistor, MCMR Series, features a resistance value of 6.49 kΩ with a tolerance of ±1%. It has a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, indicating its suitability for automotive applications. The product undergoes 100% CCD inspection and is designed to be sulfuration resistant, enhancing its durability in various environments.
Surface Mount Thick Film Resistor, MCMR Series, 6.49 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T3689 |
| Product Name | Surface Mount Thick Film Resistor, Mcmr Series, 6.49 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |