multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 510 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X5103FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 510 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 510 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the MCMR Series features a resistance value of 510 kΩ with a tolerance of ±1%. It is designed for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is compliant with RoHS standards. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, ensuring high reliability and stability. Its dimensions are 0603 (1608 metric), making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the MCMR Series features a resistance value of 510 kΩ with a tolerance of ±1%. It is designed for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is compliant with RoHS standards. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, ensuring high reliability and stability. Its dimensions are 0603 (1608 metric), making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 510 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 510 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3665
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 510 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3665
Surface Mount Chip Resistor, Ceramic, MCMR Series, 510 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 510 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3665
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 510 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers