multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X4700FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 470 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 470 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 470R, 1%, 0.1W, 0603 from the MCMR series is a general-purpose chip resistor designed for high reliability and stability. It features a resistance tolerance of ±1% and is constructed with a thick film resistive element on a ceramic substrate, ensuring durability and performance. The maximum power dissipation is rated at 100mW, with a maximum operating voltage of 75V. This resistor is compliant with automotive standards (AEC-Q200) and is resistant to sulfuration, making it suitable for automotive and consumer electronic applications. The component is lead-free and undergoes 100% CCD inspection, ensuring quality and reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Resistor, 470R, 1%, 0.1W, 0603 from the MCMR series is a general-purpose chip resistor designed for high reliability and stability. It features a resistance tolerance of ±1% and is constructed with a thick film resistive element on a ceramic substrate, ensuring durability and performance. The maximum power dissipation is rated at 100mW, with a maximum operating voltage of 75V. This resistor is compliant with automotive standards (AEC-Q200) and is resistant to sulfuration, making it suitable for automotive and consumer electronic applications. The component is lead-free and undergoes 100% CCD inspection, ensuring quality and reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3648
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3648
Surface Mount Chip Resistor, Ceramic, MCMR Series, 470 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 470 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro - 12AC1574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro
12AC1574
Res, 470R, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro 12AC1574
RES, 470R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 470R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:470ohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3648 12AC1574
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 470 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Res, 470R, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details