multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 47 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X470 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 47 ohm, 100 mW, - 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCMR Series, 47 ohm, 100 mW, - 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the MCMR Series has a resistance value of 47 Ohms and a power rating of 100 mW. It features a tolerance of ±5% and a maximum operating voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for various applications including automotive, consumer electronics, and telecommunications. The product is RoHS compliant and undergoes 100% CCD inspection to ensure quality. It is also sulfuration resistant and compliant with automotive grade AEC-Q200 standards. The dimensions of the resistor are 0603 (1608 metric), which allows for compact integration in electronic circuits.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the MCMR Series has a resistance value of 47 Ohms and a power rating of 100 mW. It features a tolerance of ±5% and a maximum operating voltage of 75 V. This resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for various applications including automotive, consumer electronics, and telecommunications. The product is RoHS compliant and undergoes 100% CCD inspection to ensure quality. It is also sulfuration resistant and compliant with automotive grade AEC-Q200 standards. The dimensions of the resistor are 0603 (1608 metric), which allows for compact integration in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 47 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3647 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 47 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3647
Surface Mount Thick Film Resistor, Mcmr Series, 47 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3647
Surface Mount Thick Film Resistor, MCMR Series, 47 ohm, 100 mW, - 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 47 ohm, 100 mW, - 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3647
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 47 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details