multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 390 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro MCMR06X391 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 390 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 390 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 390 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro - 86T3635 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 390 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro
86T3635
Surface Mount Thick Film Resistor, Mcmr Series, 390 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro 86T3635
Surface Mount Thick Film Resistor, MCMR Series, 390 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 390 ohm, 100 mW, - 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3635
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 390 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers