multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X3302FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3617 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3617
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3617
Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 33 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro - 12AC1570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
12AC1570
Res, 33K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro 12AC1570
RES, 33K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:33kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3617 12AC1570
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 33 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Res, 33K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details