multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 330 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X3300FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 330 ohm, 0.1 W, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 330 ohm, 0.1 W, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 330 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3616 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 330 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3616
Surface Mount Thick Film Resistor, Mcmr Series, 330 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3616
Surface Mount Thick Film Resistor, MCMR Series, 330 ohm, 0.1 W, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 330 ohm, 0.1 W, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro - 12AC1569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro
12AC1569
Res, 330R, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro 12AC1569
RES, 330R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:330ohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3616 12AC1569
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 330 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Res, 330R, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details