The MCMR Series Surface Mount Thick Film Resistor, with a resistance value of 3.16 kΩ, is designed for general-purpose applications. It features a power rating of 100 mW and a tolerance of ±1%, ensuring high reliability and stability. The maximum operating voltage is 75 V, making it suitable for various electronic circuits. This resistor is RoHS compliant and constructed with a high-grade ceramic body, providing durability and performance in automotive, consumer electronics, and telecom applications. The product is also AEC-Q200 compliant, indicating its suitability for automotive environments.
Surface Mount Thick Film Resistor, MCMR Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T3612 |
| Product Name | Surface Mount Thick Film Resistor, Mcmr Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |