multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro MCMR06X3012FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro - 86T3610 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
86T3610
Surface Mount Thick Film Resistor, Mcmr Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro 86T3610
Surface Mount Thick Film Resistor, MCMR Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 30.1 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3610
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 30.1 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details