multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X3001FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 3 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, MCMR Series, 3 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the MCMR Series features a resistance value of 3 kΩ with a tolerance of ±1%. It has a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. The resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for automotive applications and consumer electronics. It is RoHS compliant and features a protective coating for enhanced durability. The component is also AEC-Q200 compliant, ensuring it meets automotive industry standards. The dimensions of the resistor are 0603 (1608 metric), which is a common size for surface mount applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the MCMR Series features a resistance value of 3 kΩ with a tolerance of ±1%. It has a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. The resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for automotive applications and consumer electronics. It is RoHS compliant and features a protective coating for enhanced durability. The component is also AEC-Q200 compliant, ensuring it meets automotive industry standards. The dimensions of the resistor are 0603 (1608 metric), which is a common size for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3606 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3606
Surface Mount Thick Film Resistor, Mcmr Series, 3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3606
Surface Mount Thick Film Resistor, MCMR Series, 3 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 3 kohm, 100 mW, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro - 12AC1566 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
12AC1566
Res, 3K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro 12AC1566
RES, 3K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3606 12AC1566
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 3 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Res, 3K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details