multicomp PRO Res, Aec-Q200, 220R, 1%, 0.1W, 0603; Resistance Multicomp Pro MCMR06X2200FTL

Description
RES, AEC-Q200, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 220R, 1%, 0.1W, 0603; Resistance Multicomp Pro - 12AC1558 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 220R, 1%, 0.1W, 0603; Resistance Multicomp Pro
12AC1558
Res, Aec-Q200, 220R, 1%, 0.1W, 0603; Resistance Multicomp Pro 12AC1558
RES, AEC-Q200, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

RES, AEC-Q200, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Mcmr Series, 220 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3577 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 220 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3577
Surface Mount Thick Film Resistor, Mcmr Series, 220 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3577
Surface Mount Thick Film Resistor, MCMR Series, 220 ohm, 0.1 W, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 220 ohm, 0.1 W, - 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1558 86T3577
Product Name Res, Aec-Q200, 220R, 1%, 0.1W, 0603; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 220 Ohm, 0.1 W, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details