multicomp PRO Res, 20K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro MCMR06X2002FTL

Description
RES, 20K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 20K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 20K, 1%, 0.1W, 0603, Reel from the MCMR06 series is a general-purpose chip resistor designed for high reliability and stability with a tolerance of ±1%. It is constructed with a thick film resistive element on a ceramic substrate, ensuring durability and performance in various applications. This resistor is compliant with automotive standards (AEC-Q200) and features a protective coating that enhances its resistance to sulfuration. The maximum operating voltage is rated at 75V, with a power rating of 100mW. It is suitable for use in automotive, consumer electronics, and telecommunications applications. The resistor is packaged on a reel for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The Resistor, 20K, 1%, 0.1W, 0603, Reel from the MCMR06 series is a general-purpose chip resistor designed for high reliability and stability with a tolerance of ±1%. It is constructed with a thick film resistive element on a ceramic substrate, ensuring durability and performance in various applications. This resistor is compliant with automotive standards (AEC-Q200) and features a protective coating that enhances its resistance to sulfuration. The maximum operating voltage is rated at 75V, with a power rating of 100mW. It is suitable for use in automotive, consumer electronics, and telecommunications applications. The resistor is packaged on a reel for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro - 12AC1557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
12AC1557
Res, 20K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro 12AC1557
RES, 20K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3570 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3570
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3570
Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 20 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1557 86T3570
Product Name Res, 20K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 20 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 20000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details