multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 180 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X181 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 180 ohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 180 ohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 180 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3559 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 180 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3559
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 180 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3559
Surface Mount Chip Resistor, Ceramic, MCMR Series, 180 ohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 180 ohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3559
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 180 Ohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers