Surface Mount Chip Resistor, Ceramic, MCMR Series, 150 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES, 150K, 1%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 86T3544 | 12AC1554 |
| Product Name | Surface Mount Chip Resistor, Ceramic, Mcmr Series, 150 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro | Res, 150K, 1%, 0.1W, 0603; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Ceramic Composition | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603 |
| Standards and Certifications | RoHS | RoHS |
| Resistance Range | 150000 ohms |