multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 121 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X1210FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 121 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 121 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 121 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3528 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 121 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3528
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 121 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3528
Surface Mount Chip Resistor, Ceramic, MCMR Series, 121 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 121 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3528
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 121 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details