multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMR06X104 JTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 kohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 kohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 86T3513 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
86T3513
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 86T3513
Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 kohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 100 kohm, 100 mW, 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.1W, 0603; Resistor Case Style Multicomp Pro - 12AC1545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.1W, 0603; Resistor Case Style Multicomp Pro
12AC1545
Res, 100K, 5%, 0.1W, 0603; Resistor Case Style Multicomp Pro 12AC1545
RES, 100K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 100K, 5%, 0.1W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3513 12AC1545
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 100 Kohm, 100 Mw, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Res, 100K, 5%, 0.1W, 0603; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details