RES, 10K, 5%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Surface Mount Thick Film Resistor, MCMR Series, 10 kohm, 0.1 W, - 5%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC1544 | 86T3512 |
| Product Name | Res, 10K, 5%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro | Surface Mount Thick Film Resistor, Mcmr Series, 10 Kohm, 0.1 W, 5%, 75 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Resistance Range | 10000 ohms | |
| Tolerance | 5 +/- % |