multicomp PRO Res, Aec-Q200, 1K, 1%, 0.1W, 0603, Reel; Resistance Multicomp Pro MCMR06X1001FTL

Description
RES, AEC-Q200, 1K, 1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1K, 1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1K, 1%, 0.1W, 0603, Reel; Resistance Multicomp Pro - 86T3505 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 1%, 0.1W, 0603, Reel; Resistance Multicomp Pro
86T3505
Res, Aec-Q200, 1K, 1%, 0.1W, 0603, Reel; Resistance Multicomp Pro 86T3505
RES, AEC-Q200, 1K, 1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

RES, AEC-Q200, 1K, 1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro - 12AC1539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
12AC1539
Res, 1K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro 12AC1539
RES, 1K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0603, REEL; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:MCMR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3505 12AC1539
Product Name Res, Aec-Q200, 1K, 1%, 0.1W, 0603, Reel; Resistance Multicomp Pro Res, 1K, 1%, 0.1W, 0603, Reel; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details