multicomp PRO Res, Aec-Q200, 0R, 0.1W, 0603, Reel; Resistor Case / Package Multicomp Pro MCMR06X000 PTL

Description
RES, AEC-Q200, 0R, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 0R, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 0R, 0.1W, 0603, Reel; Resistor Case / Package Multicomp Pro - 86T3500 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 0R, 0.1W, 0603, Reel; Resistor Case / Package Multicomp Pro
86T3500
Res, Aec-Q200, 0R, 0.1W, 0603, Reel; Resistor Case / Package Multicomp Pro 86T3500
RES, AEC-Q200, 0R, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes

RES, AEC-Q200, 0R, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 0R, 0.1W, 0603, Reel; Resistor Case / Package Multicomp Pro - 12AC1536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 0R, 0.1W, 0603, Reel; Resistor Case / Package Multicomp Pro
12AC1536
Res, Aec-Q200, 0R, 0.1W, 0603, Reel; Resistor Case / Package Multicomp Pro 12AC1536
RES, AEC-Q200, 0R, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes

RES, AEC-Q200, 0R, 0.1W, 0603, REEL; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:-; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3500
Product Name Res, Aec-Q200, 0R, 0.1W, 0603, Reel; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details