multicomp PRO Surface Mount Chip Resistor, Ceramic, Mcmr Series, 91 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro MCMR04X91R0FTL

Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 91 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Ceramic, MCMR Series, 91 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the MCMR Series features a resistance value of 91 Ohms with a tolerance of ±1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for automotive applications and consumer electronics. It is RoHS compliant and features a protective coating for enhanced durability. The resistor is laser trimmed for precise resistance values and is compliant with automotive grade AEC-Q200 standards. Its compact 0402 (1005 metric) size allows for efficient use in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor from the MCMR Series features a resistance value of 91 Ohms with a tolerance of ±1%. It has a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and is designed for high reliability and stability, making it suitable for automotive applications and consumer electronics. It is RoHS compliant and features a protective coating for enhanced durability. The resistor is laser trimmed for precise resistance values and is compliant with automotive grade AEC-Q200 standards. Its compact 0402 (1005 metric) size allows for efficient use in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 91 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T3467 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 91 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T3467
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 91 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T3467
Surface Mount Chip Resistor, Ceramic, MCMR Series, 91 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 91 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1533
Res, 91R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1533
RES, 91R, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:91ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 91R, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:91ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3467 12AC1533
Product Name Surface Mount Chip Resistor, Ceramic, Mcmr Series, 91 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro Res, 91R, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Ceramic Composition Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402
Standards and Certifications RoHS
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details