multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X825 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 8.2 Mohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 8.2 Mohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T3441 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T3441
Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T3441
Surface Mount Thick Film Resistor, MCMR Series, 8.2 Mohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 8.2 Mohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3441
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Mohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers