multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X822 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 8.2 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 8.2 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T3438 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T3438
Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T3438
Surface Mount Thick Film Resistor, MCMR Series, 8.2 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 8.2 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3438
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 8.2 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers