multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 750 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X751 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 750 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 750 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 750 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T3409 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 750 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T3409
Surface Mount Thick Film Resistor, Mcmr Series, 750 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T3409
Surface Mount Thick Film Resistor, MCMR Series, 750 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 750 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3409
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 750 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details