The MCMR Series Surface Mount Thick Film Resistor features a resistance value of 7.32 kΩ with a tolerance of ±1%. It is designed for a maximum power dissipation of 62.5 mW and can operate at a maximum voltage of 50 V. This resistor is RoHS compliant and constructed with a high-grade ceramic body, ensuring reliability and stability. It is suitable for various applications, including automotive, consumer electronics, and telecommunications. The resistor is also AEC-Q200 compliant, indicating its suitability for automotive applications. The product undergoes 100% CCD inspection and is lead-free, making it an environmentally friendly choice.
Surface Mount Thick Film Resistor, MCMR Series, 7.32 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 86T3400 |
| Product Name | Surface Mount Thick Film Resistor, Mcmr Series, 7.32 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |