multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 6.8 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X6R8 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 6.8 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 6.8 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 6.8 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T3334 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 6.8 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T3334
Surface Mount Thick Film Resistor, Mcmr Series, 6.8 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T3334
Surface Mount Thick Film Resistor, MCMR Series, 6.8 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 6.8 ohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3334
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 6.8 Ohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details