multicomp PRO Res, 6K98, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X6981FTL

Description
RES, 6K98, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:6.98kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:6.98kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1528
Res, 6K98, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1528
RES, 6K98, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:6.98kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 6K98, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:6.98kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 6.98 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3389 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 6.98 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3389
Surface Mount Thick Film Resistor, Mcmr Series, 6.98 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3389
Surface Mount Thick Film Resistor, MCMR Series, 6.98 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 6.98 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1528 86T3389
Product Name Res, 6K98, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 6.98 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers