multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 604 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X6043FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 604 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 604 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 604 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 604 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3339
Surface Mount Thick Film Resistor, Mcmr Series, 604 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3339
Surface Mount Thick Film Resistor, MCMR Series, 604 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 604 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 604K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 604K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1524
Res, 604K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1524
RES, 604K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:604kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 604K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:604kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3339 12AC1524
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 604 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 604K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details