multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X5601FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 5.6 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 5.6 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3311
Surface Mount Thick Film Resistor, Mcmr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3311
Surface Mount Thick Film Resistor, MCMR Series, 5.6 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 5.6 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1520
Res, 5K6, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1520
RES, 5K6, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3311 12AC1520
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 5.6 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 5K6, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details