multicomp PRO Res, Aec-Q200, 4K7, 1%, 0.0625W, 0402; Resistance Multicomp Pro MCMR04X4701FTL

Description
RES, AEC-Q200, 4K7, 1%, 0.0625W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4K7, 1%, 0.0625W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4K7, 1%, 0.0625W, 0402; Resistance Multicomp Pro - 86T3252 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4K7, 1%, 0.0625W, 0402; Resistance Multicomp Pro
86T3252
Res, Aec-Q200, 4K7, 1%, 0.0625W, 0402; Resistance Multicomp Pro 86T3252
RES, AEC-Q200, 4K7, 1%, 0.0625W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

RES, AEC-Q200, 4K7, 1%, 0.0625W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1510
Res, 4K7, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1510
RES, 4K7, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 4K7, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3252 12AC1510
Product Name Res, Aec-Q200, 4K7, 1%, 0.0625W, 0402; Resistance Multicomp Pro Res, 4K7, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details