multicomp PRO Res, 412K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X4123FTL

Description
RES, 412K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:412kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 412K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:412kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1506
Res, 412K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1506
RES, 412K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:412kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 412K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:412kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 412 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3211 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 412 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3211
Surface Mount Thick Film Resistor, Mcmr Series, 412 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3211
Surface Mount Thick Film Resistor, MCMR Series, 412 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 412 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1506 86T3211
Product Name Res, 412K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 412 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 412000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details