multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X40R2FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 40.2 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 40.2 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3202
Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3202
Surface Mount Thick Film Resistor, MCMR Series, 40.2 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 40.2 ohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1504
Res, 40R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1504
RES, 40R2, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 40R2, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 86T3202 12AC1504
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 40.2 Ohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 40R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details