multicomp PRO Res, 39R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X39R2FTL

Description
RES, 39R2, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:39.2ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 39R2, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:39.2ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 39R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1503
Res, 39R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1503
RES, 39R2, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:39.2ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R2, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:39.2ohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AC1503
Product Name Res, 39R2, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 39.2 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details