multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 392 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCMR04X3923FTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 392 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 392 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 392 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 392 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3196
Surface Mount Thick Film Resistor, Mcmr Series, 392 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3196
Surface Mount Thick Film Resistor, MCMR Series, 392 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 392 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3196
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 392 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260348 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers