multicomp PRO Surface Mount Thick Film Resistor, Mcmr Series, 36 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro MCMR04X363 JTL

Description
Surface Mount Thick Film Resistor, MCMR Series, 36 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCMR Series, 36 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcmr Series, 36 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro - 86T3167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 36 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
86T3167
Surface Mount Thick Film Resistor, Mcmr Series, 36 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro 86T3167
Surface Mount Thick Film Resistor, MCMR Series, 36 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 36 kohm, 62.5 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86T3167
Product Name Surface Mount Thick Film Resistor, Mcmr Series, 36 Kohm, 62.5 Mw, 5%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details