multicomp PRO Res, 3K09, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X3091FTL

Description
RES, 3K09, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.09kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.09kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1495
Res, 3K09, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1495
RES, 3K09, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.09kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K09, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3.09kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcmr Series, 3.09 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 86T3114 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcmr Series, 3.09 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
86T3114
Surface Mount Thick Film Resistor, Mcmr Series, 3.09 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 86T3114
Surface Mount Thick Film Resistor, MCMR Series, 3.09 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCMR Series, 3.09 kohm, 62.5 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1495 86T3114
Product Name Res, 3K09, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Thick Film Resistor, Mcmr Series, 3.09 Kohm, 62.5 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 3090 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details