multicomp PRO Res, 3K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro MCMR04X3001FTL

Description
RES, 3K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro - 12AC1494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro
12AC1494
Res, 3K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro 12AC1494
RES, 3K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3K, 1%, 0.0625W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:3kohm; Product Range:MCMR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro - 86T3101 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
86T3101
Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro 86T3101
Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Ceramic, MCMR Series, 3 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1494 86T3101
Product Name Res, 3K, 1%, 0.0625W, 0402; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Ceramic, Mcmr Series, 3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Ceramic Composition
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 3000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers